Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, ECL
IC DRVR ECL QUAD 2.5V/3.3V 24QFN
LVDS, DIFF DRIVER/RECEIVER, QFN-24; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:5ps; Supply Current Max:55mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.375V RoHS Compliant: Yes
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | NB100LVEP17MNR2G | NB100LVEP17MNR2G | 26K4726 |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | Lvds, Diff Driver/receiver, Qfn-24; Device Type Onsemi | |
| Technology | ECL | Bus LVDS | |
| Device Type | Transceiver | Receiver | |
| Features | RoHS | RoHS |