onsemi Lvds, Diff Driver/receiver, Tssop-20; Device Type Onsemi NB100LVEP17DTR2G

Description
LVDS, DIFF DRIVER/RECEIVER, TSSOP-20; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:5ps; Supply Current Max:55mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.375V RoHS Compliant: Yes
Datasheet
Description
LVDS, DIFF DRIVER/RECEIVER, TSSOP-20; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:5ps; Supply Current Max:55mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.375V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lvds, Diff Driver/receiver, Tssop-20; Device Type Onsemi - 42K1690 - Newark, An Avnet Company
Chicago, IL, United States
Lvds, Diff Driver/receiver, Tssop-20; Device Type Onsemi
42K1690
Lvds, Diff Driver/receiver, Tssop-20; Device Type Onsemi 42K1690
LVDS, DIFF DRIVER/RECEIVER, TSSOP-20; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:5ps; Supply Current Max:55mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.375V RoHS Compliant: Yes

LVDS, DIFF DRIVER/RECEIVER, TSSOP-20; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:5ps; Supply Current Max:55mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.375V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - NB100LVEP17DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
NB100LVEP17DTR2G
Integrated Circuits (ICs) - Logic - Specialty Logic NB100LVEP17DTR2G
IC DRV/RCV ECL QUAD DIFF 20TSSOP

IC DRV/RCV ECL QUAD DIFF 20TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 42K1690 NB100LVEP17DTR2G
Product Name Lvds, Diff Driver/receiver, Tssop-20; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Technology Bus LVDS
Device Type Receiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Hex unbuffered inverter - 74AHCU04BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1901021P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details