onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100EP223FAR2 NB100EP223FAR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 131943-NB100EP223FAR 2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVDS, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 131943-NB100EP223FAR 2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVDS, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100EP223FAR2
131943-NB100EP223FAR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100EP223FAR2 131943-NB100EP223FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 131943-NB100EP223FAR 2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVDS, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: ON Semiconductor
Win Source Part Number: 131943-NB100EP223FAR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVDS, LVPECL
Output: HSTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Clock Buffers, Drivers - NB100EP223FAROSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB100EP223FAROSTR-ND
Clock Buffers, Drivers NB100EP223FAROSTR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:22 500MHz 64-LQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:22 500MHz 64-LQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB100EP223FAR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB100EP223FAR2
Clock/Timing - Clock Buffers, Drivers NB100EP223FAR2
IC CLK BUFFER 2:22 500MHZ 64LQFP

IC CLK BUFFER 2:22 500MHZ 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 131943-NB100EP223FAR2 NB100EP223FAROSTR-ND NB100EP223FAR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100EP223FAR2 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface HSTL; HSTL HSTL
Package Type Surface Mount; 64-LQFP (10x10) Surface Mount; 64-LQFP Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09599-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers