onsemi Dual 160MHz 3.3V TSSOP Logic IC NB100ELT23LDTG

Description
Dual LVPECL to LVTTL Translator, 160MHz, 3.3V, TSSOP Product overview: NB100ELT23LDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB100ELT23LDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual LVPECL to LVTTL Translator, 160MHz, 3.3V, TSSOP Product overview: NB100ELT23LDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB100ELT23LDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 160MHz 3.3V TSSOP Logic IC
732-NB100ELT23LDTG
Dual 160MHz 3.3V TSSOP Logic IC 732-NB100ELT23LDTG
Dual LVPECL to LVTTL Translator, 160MHz, 3.3V, TSSOP Product overview: NB100ELT23LDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB100ELT23LDTG can be used for catalog matching and distributor lookup.

Dual LVPECL to LVTTL Translator, 160MHz, 3.3V, TSSOP Product overview: NB100ELT23LDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB100ELT23LDTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-NB100ELT23LDTG
Product Name Dual 160MHz 3.3V TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H11FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
2-input NAND gate - 74AHC1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers