RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.5V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
IC RFID TRANSP 13.56MHZ 8TSSOP
N24RF64 - DUAL INTERFACE RFID 64
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | N24RF64DTPT3G | N24RF64DTPT3G | N24RF64DTPT3G | N24RF64DTPT3G |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | Receiver | RFID Transponder | |
| Interface | I²C | I²C | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.5V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.5V ~ 5.5V |