onsemi RF and Wireless - RFID, RF Access, Monitoring ICs N24RF16EDTPT3G

Description
RFID 16 KB EEPROM TSSOP (
Datasheet
Description
RFID 16 KB EEPROM TSSOP (
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - N24RF16EDTPT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
N24RF16EDTPT3G
RF and Wireless - RFID, RF Access, Monitoring ICs N24RF16EDTPT3G
RFID 16 KB EEPROM TSSOP (

RFID 16 KB EEPROM TSSOP (

Supplier's Site
RFID, RF Access, Monitoring ICs - N24RF16EDTPT3G - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
N24RF16EDTPT3G
RFID, RF Access, Monitoring ICs N24RF16EDTPT3G
RFID 16 KB EEPROM TSSOP (

RFID 16 KB EEPROM TSSOP (

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - N24RF16EDTPT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
N24RF16EDTPT3G
RFID, RF Access, Monitoring ICs N24RF16EDTPT3G
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number N24RF16EDTPT3G N24RF16EDTPT3G N24RF16EDTPT3G
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SSOP 8-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4702-C19-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF52811-QCAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details