The N24RF04DTPT3G is a dual interface RFID/NFC tag featuring a 4 Kb EEPROM, compliant with ISO/IEC 15693 and ISO 18000-3 protocols. It supports both contactless communication at a frequency of 13.56 MHz and an I2C interface for microcontroller connectivity, requiring an external power supply for the latter. The EEPROM is organized as 128 x 32 bits in RF mode and 512 x 8 bits in I2C mode, allowing for flexible data management. Key features include a communication range of up to 150 cm, anti-collision support, and a 64-bit unique identifier for security. The device operates within a supply voltage range of 1.8 V to 5.5 V and is rated for a temperature range of -40°C to +105°C. It offers a high endurance of 2,000,000 program/erase cycles and a data retention period of 200 years. The N24RF04DTPT3G is available in a TSSOP-8 package and is RoHS compliant, making it suitable for various applications requiring reliable RFID functionality.
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
IC RFID TRANSP 13.56MHZ 8TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | N24RF04DTPT3G | N24RF04DTPT3G |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | |
| Interface | I²C | |
| Features | RoHS | |
| Supply Voltage | Other; 1.8V ~ 5.5V |