onsemi
Memory
N24C32UDTG
Description
IC EEPROM 32KBIT I2C US8
Request a Quote
Email Supplier
Datasheet
Description
IC EEPROM 32KBIT I2C US8
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Memory - Memory
N24C32UDTG
Supplier's Site
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
|
Product Number
|
488-N24C32UDTGTR-ND |
N24C32UDTG |
|
Product Name
|
Memory |
Integrated Circuits (ICs) - Memory - Memory |
|
Memory Category
|
EEPROM
|
EEPROM; Non-Volatile
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
|
Package Type
|
"8-VFSOP (0.091"", 2.30mm Width)"
|
|
|
Supply Voltage
|
1.7V ~ 5.5V
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Bits per Word
8 bits
Pins
8
View Details
Memory Category
EEPROM; EEPROM
Access Time
900 ns
Density
4 kbits
View Details