EEPROM Serial 2-Kb I2C, US 8-lead Package 2Kb I2C Serial EEPROM, Automotive Grade 1, US-8 package, 3000-REEL Product overview: N24C02UVTG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N24C02UVTG can be used for catalog matching and distributor lookup.
Win Source Part Number: 962626-N24C02UVTG
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: US8
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 11AA02UID-I/SN; 93AA56A-I/SN; M24C02-RMC6TG; M24C02-RMN6TP; AT25020B-SSHL-B; M24C02-RDW6TP;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: N24C02UVTGOSCT,ONSON
Base Product Number: N24C02
EEPROM Memory IC 2Kb (128 x 16) I²C 1MHz 450ns US8
EEPROM Memory IC 2Kb (128 x 16) I²C 1MHz 450ns US8
EEPROM Memory IC 2Kb (128 x 16) I²C 1MHz 450ns US8
IC EEPROM 2KBIT I2C 1MHZ US8
EEPROM, 2KBIT, 1MHZ, I2C, US8-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.6V; Supply RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns US8
IC EEPROM 2KBIT I2C 1MHZ US8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N24C02UVTG | 962626-N24C02UVTG | N24C02UVTGOSDKR-ND | N24C02UVTG | 14AC4803 | N24C02UVTG | N24C02UVTG |
| Product Name | Automotive 2Kb Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Eeprom, 2Kbit, 1Mhz, I2C, Us8-8; Memory Size Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |