onsemi Memory N04L63W2AB27I

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 70ns 48-BGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 70ns 48-BGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 766-1038-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 70ns 48-BGA (6x8)

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 70ns 48-BGA (6x8)

Buy Now Datasheet
BGA Memory IC and Storage Component - 774-N04L63W2AB27I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-N04L63W2AB27I
BGA Memory IC and Storage Component 774-N04L63W2AB27I
256KX16 STANDARD SRAM, 70ns, PBGA48, 6 X 8 MM, GREEN, BGA-48 Product overview: N04L63W2AB27I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N04L63W2AB27I can be used for catalog matching and distributor lookup.

256KX16 STANDARD SRAM, 70ns, PBGA48, 6 X 8 MM, GREEN, BGA-48 Product overview: N04L63W2AB27I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N04L63W2AB27I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N04L63W2AB27I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 48-BGA (6x8)

SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 48-BGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 766-1038-ND 774-N04L63W2AB27I N04L63W2AB27I
Product Name Memory BGA Memory IC and Storage Component Memory
Memory Category SRAM Chip Volatile, , SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits
Package Type 48-LFBGA BGA; BGA BGA; 48-LFBGA
Supply Voltage 2.3V ~ 3.6V 2.3V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14E256L-SZ45XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details