256KX8 STANDARD SRAM, 70ns, PDSO32, GREEN, TSOP1-32 Product overview: N02L83W2AT25I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N02L83W2AT25I can be used for catalog matching and distributor lookup.
Standard SRAM, 256KX8, 70ns, CMOS, PDSO32
Standard SRAM, 256KX8, 70ns, CMOS, PDSO32
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
Win Source Part Number: 1028403-N02L83W2AT25
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 156
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55 ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 32-LFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY62138FV30LL-45ZSXI
ECCN: 3A991B2A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: onsemi
Other Names: ONSONSN02L83W2AT25I,
Base Product Number: N02L83
Product Status: Obsolete
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-TSOP I
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N02L83W2AT25I | N02L83W2AT25I | 766-1036-ND | 1028403-N02L83W2AT25I | N02L83W2AT25I |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | Volatile, , SRAM; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Number of Words | 256000 k |