onsemi LED Indication - Discrete - MV9100 MV9100

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 247514-MV9100 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.7V Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 940mcd Lens Style/Size: Round with Domed Top, 10.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 13.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SUPER BRIGHT 10mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 247514-MV9100 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.7V Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 940mcd Lens Style/Size: Round with Domed Top, 10.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 13.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SUPER BRIGHT 10mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - MV9100
247514-MV9100
LED Indication - Discrete - MV9100 247514-MV9100
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 247514-MV9100 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.7V Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 940mcd Lens Style/Size: Round with Domed Top, 10.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 13.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SUPER BRIGHT 10mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 247514-MV9100
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.7V
Viewing Angle: 8°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 940mcd
Lens Style/Size: Round with Domed Top, 10.00mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 13.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SUPER BRIGHT 10mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 247514-MV9100
Product Name LED Indication - Discrete - MV9100
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
5 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details