onsemi MV8805

Description
Single Color LED, Orange Red, Water Clear, T-1 3/4, 5mm
Request a Quote Datasheet
Description
Single Color LED, Orange Red, Water Clear, T-1 3/4, 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MV8805 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, Orange Red, Water Clear, T-1 3/4, 5mm

Single Color LED, Orange Red, Water Clear, T-1 3/4, 5mm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number MV8805
LED Type Red; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-343UR(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers