onsemi LED Indication - Discrete - MV8804 MV8804

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081221-MV8804 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Dominant: 623nm Wavelength - Peak: 630nm Height (Max): 8.89mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081221-MV8804 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Dominant: 623nm Wavelength - Peak: 630nm Height (Max): 8.89mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - MV8804
1081221-MV8804
LED Indication - Discrete - MV8804 1081221-MV8804
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081221-MV8804 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Dominant: 623nm Wavelength - Peak: 630nm Height (Max): 8.89mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081221-MV8804
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1500mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 20mA
Wavelength - Dominant: 623nm
Wavelength - Peak: 630nm
Height (Max): 8.89mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1081221-MV8804
Product Name LED Indication - Discrete - MV8804
LED Type Red; Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details