onsemi LED Indication - Discrete MV8141

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV8141-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV8141-ND
LED Indication - Discrete MV8141-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
 - MV8141 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, Super Red, Water Clear, T-1 3/4, 5mm

Single Color LED, Super Red, Water Clear, T-1 3/4, 5mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MV8141-ND MV8141
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details