onsemi MV7441

Description
Single Color LED, Green, Water Clear, T-1, 3mm
Request a Quote Datasheet
Description
Single Color LED, Green, Water Clear, T-1, 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MV7441 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, Green, Water Clear, T-1, 3mm

Single Color LED, Green, Water Clear, T-1, 3mm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number MV7441
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details