onsemi Optics - LEDs - Light Pipes - MV64530A4A0 MV64530A4A0

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028988-MV64530A4A0 Packaging: Bulk Color: Green Forward Current: 30 mA Viewing Angle: 75 ° Wavelength: 562 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): MV64530A4A0MV 64530 A4A0; MV-64530-A4A0; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Illumination Color: Green
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028988-MV64530A4A0 Packaging: Bulk Color: Green Forward Current: 30 mA Viewing Angle: 75 ° Wavelength: 562 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): MV64530A4A0MV 64530 A4A0; MV-64530-A4A0; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - MV64530A4A0 - 1028988-MV64530A4A0 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - MV64530A4A0
1028988-MV64530A4A0
Optics - LEDs - Light Pipes - MV64530A4A0 1028988-MV64530A4A0
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028988-MV64530A4A0 Packaging: Bulk Color: Green Forward Current: 30 mA Viewing Angle: 75 ° Wavelength: 562 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): MV64530A4A0MV 64530 A4A0; MV-64530-A4A0; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Illumination Color: Green

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028988-MV64530A4A0
Packaging: Bulk
Color: Green
Forward Current: 30 mA
Viewing Angle: 75 °
Wavelength: 562 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Alternative Parts (Cross-Reference): MV64530A4A0MV 64530 A4A0; MV-64530-A4A0;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1028988-MV64530A4A0
Product Name Optics - LEDs - Light Pipes - MV64530A4A0
LED Type Green; Green
Peak Wavelength 562 nm (5620 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details