onsemi LED Indication - Discrete MV6053

Description
Red LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV6053-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV6053-ND
LED Indication - Discrete MV6053-ND
Red LED Indication - Discrete 2.2V Radial

Red LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
 - MV6053 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, Standard Red, Diffused Red, T-1 3/4, 4.825mm

Single Color LED, Standard Red, Diffused Red, T-1 3/4, 4.825mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MV6053-ND MV6053
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers