onsemi LED Indication - Discrete MV5754A

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV5754A-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV5754A-ND
LED Indication - Discrete MV5754A-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
992751-MV5754A
Optoelectronics - LED Indication - Discrete 992751-MV5754A
Win Source Part Number: 992751-MV5754A Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 24° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 8.89mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5754A-NDR Base Product Number: MV575 Product Status: Obsolete

Win Source Part Number: 992751-MV5754A
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 24°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 8.89mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: MV5754A-NDR
Base Product Number: MV575
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MV5754A-ND 992751-MV5754A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 24 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers