onsemi LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV57164 MV57164

Description
Manufacturer: QT Optoelectronics Win Source Part Number: 1228712-MV57164 Manufacturer Homepage: www.fairchildsemi.co m/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision
Request a Quote
Description
Manufacturer: QT Optoelectronics Win Source Part Number: 1228712-MV57164 Manufacturer Homepage: www.fairchildsemi.co m/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV57164
1228712-MV57164
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV57164 1228712-MV57164
Manufacturer: QT Optoelectronics Win Source Part Number: 1228712-MV57164 Manufacturer Homepage: www.fairchildsemi.co m/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision

Manufacturer: QT Optoelectronics
Win Source Part Number: 1228712-MV57164
Manufacturer Homepage: www.fairchildsemi.com/
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1228712-MV57164
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV57164
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers