onsemi LED Indication - Discrete MV57123

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV57123-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV57123-ND
LED Indication - Discrete MV57123-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MV57123-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-4336-1-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 7500 K
View Details