onsemi LED Indication - Discrete MV5491A

Description
Green, Red LED Indication - Discrete 2V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV5491A-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV5491A-ND
LED Indication - Discrete MV5491A-ND
Green, Red LED Indication - Discrete 2V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2V Green, 2V Red Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MV5491A-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 660 nm (5650 to 6600 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details