onsemi LED Indication - Discrete MV5474C

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV5474C-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV5474C-ND
LED Indication - Discrete MV5474C-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MV5474C-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.2X1.4MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19) - AA2214VRBXS/A-SC-AMT - Kingbright Corporation
Specs
LED Type Blue
Viewing Angle 120 degrees
Luminous Intensity 1000 milliCandela
View Details
3 suppliers