onsemi Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs MV5464MP4A

Description
Win Source Part Number: 1081184-MV5464MP4A Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 5,000 Configuration: Single Viewing Angle: 60° Millicandela Rating: 5mcd Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5464MP4A-NDR Base Product Number: MV546 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1081184-MV5464MP4A Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 5,000 Configuration: Single Viewing Angle: 60° Millicandela Rating: 5mcd Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5464MP4A-NDR Base Product Number: MV546 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1081184-MV5464MP4A
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1081184-MV5464MP4A
Win Source Part Number: 1081184-MV5464MP4A Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 5,000 Configuration: Single Viewing Angle: 60° Millicandela Rating: 5mcd Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5464MP4A-NDR Base Product Number: MV546 Product Status: Obsolete

Win Source Part Number: 1081184-MV5464MP4A
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 5,000
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 5mcd
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: MV5464MP4A-NDR
Base Product Number: MV546
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1081184-MV5464MP4A
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Reverse mount available chip LED - SML-811WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers