onsemi LED Indication - Discrete MV5023A

Description
Red LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV5023A-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV5023A-ND
LED Indication - Discrete MV5023A-ND
Red LED Indication - Discrete 1.65V Radial

Red LED Indication - Discrete 1.65V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1026340-MV5023A
Optoelectronics - LED Indication - Discrete 1026340-MV5023A
Win Source Part Number: 1026340-MV5023A Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1.6mcd Voltage - Forward (Vf) (Typ): 1.65V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 11.30mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): SSL-LX2573ID; SSL-LX25783ID; SSL-LX2573SRD; 4305H1; C5SMF-RJS-CT0W0BB1; C566D-RFE-CV14QBB2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5023A-NDR Base Product Number: MV502 Product Status: Obsolete

Win Source Part Number: 1026340-MV5023A
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 1.6mcd
Voltage - Forward (Vf) (Typ): 1.65V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 11.30mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): SSL-LX2573ID; SSL-LX25783ID; SSL-LX2573SRD; 4305H1; C5SMF-RJS-CT0W0BB1; C566D-RFE-CV14QBB2;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: MV5023A-NDR
Base Product Number: MV502
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MV5023A-ND 1026340-MV5023A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details