onsemi LED Indication - Discrete MV5021A

Description
Red LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV5021A-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV5021A-ND
LED Indication - Discrete MV5021A-ND
Red LED Indication - Discrete 1.65V Radial

Red LED Indication - Discrete 1.65V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MV5021A-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Auto Focus Auxiliary Flash LED - ASMT-FG70-NFJ00 - Broadcom Inc.
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 14 degrees
View Details
2 suppliers
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details