onsemi LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV5000MP2 MV5000MP2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 790286-MV5000MP2 Packaging: Bulk Color: Red Voltage Rating: 1.7V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 3mcd Lens Style/Size: Round with Domed Top Current: 20mA Lens Type: Diffused, Tinted Part Status: Obsolete(EOL) Family Name: MV5000MP2 Categories: Optoelectronics Introduction Date: December 11, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 790286-MV5000MP2 Packaging: Bulk Color: Red Voltage Rating: 1.7V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 3mcd Lens Style/Size: Round with Domed Top Current: 20mA Lens Type: Diffused, Tinted Part Status: Obsolete(EOL) Family Name: MV5000MP2 Categories: Optoelectronics Introduction Date: December 11, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV5000MP2
790286-MV5000MP2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV5000MP2 790286-MV5000MP2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 790286-MV5000MP2 Packaging: Bulk Color: Red Voltage Rating: 1.7V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 3mcd Lens Style/Size: Round with Domed Top Current: 20mA Lens Type: Diffused, Tinted Part Status: Obsolete(EOL) Family Name: MV5000MP2 Categories: Optoelectronics Introduction Date: December 11, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 790286-MV5000MP2
Packaging: Bulk
Color: Red
Voltage Rating: 1.7V
Mounting: Through Hole, Right Angle
Configuration: Single
Millicandela Rating: 3mcd
Lens Style/Size: Round with Domed Top
Current: 20mA
Lens Type: Diffused, Tinted
Part Status: Obsolete(EOL)
Family Name: MV5000MP2
Categories: Optoelectronics
Introduction Date: December 11, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 790286-MV5000MP2
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - MV5000MP2
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details