onsemi LED Indication - Discrete MV3750

Description
Red LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - MV3750-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MV3750-ND
LED Indication - Discrete MV3750-ND
Red LED Indication - Discrete 2.2V Radial

Red LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MV3750-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details