Win Source Part Number: 1150456-BAS21QBZ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1110D-3
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-BAS21QBZTR,9346
Product Status: Obsolete
DIODE GP 200V 250MA DFN1110D-3 Product overview: BAS21QBZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21QBZ can be used for catalog matching and distributor lookup.
Diode Standard 200V 250mA (DC) Surface Mount, Wettable Flank DFN1110D-3
High-voltage switching diode
DIODE GP 200V 250MA DFN1110D-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1150456-BAS21QBZ | 280-BAS21QBZ | 1727-BAS21QBZTR-ND | BAS21QBZ | BAS21QBZ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 250MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 200 volts | ||||
| IR | 0.1000 mA | ||||
| trr | 50 ns |