onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single MUR860H

Description
Win Source Part Number: 1081161-MUR860H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SWITCHMODE™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tray Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSMUR860H,2156-M UR860H-ON Base Product Number: MUR86 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1081161-MUR860H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SWITCHMODE™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tray Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSMUR860H,2156-M UR860H-ON Base Product Number: MUR86 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1081161-MUR860H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1081161-MUR860H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1081161-MUR860H
Win Source Part Number: 1081161-MUR860H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SWITCHMODE™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tray Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSMUR860H,2156-M UR860H-ON Base Product Number: MUR86 Product Status: Obsolete

Win Source Part Number: 1081161-MUR860H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tray
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSMUR860H,2156-MUR860H-ON
Base Product Number: MUR86
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1081161-MUR860H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.5 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5807US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General purpose double switching diode - BAS31,215 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers