onsemi Diodes, Rectifiers - Arrays - MUR1615CT MUR1615CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228503-MUR1615CT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228503-MUR1615CT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MUR1615CT - 1228503-MUR1615CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR1615CT
1228503-MUR1615CT
Diodes, Rectifiers - Arrays - MUR1615CT 1228503-MUR1615CT
Manufacturer: ON Semiconductor Win Source Part Number: 1228503-MUR1615CT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1228503-MUR1615CT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Diode Arrays - MUR1615CTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR1615CTOS-ND
Diode Arrays MUR1615CTOS-ND
Diode Array 1 Pair Common Cathode Standard 150V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 150V 8A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1615CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1615CT
Discrete Semiconductor Products - Diodes - Rectifiers MUR1615CT
DIODE ARRAY GP 150V 8A TO220

DIODE ARRAY GP 150V 8A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1228503-MUR1615CT MUR1615CTOS-ND MUR1615CT
Product Name Diodes, Rectifiers - Arrays - MUR1615CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details