The MUN5330DW1T1G is a complementary bias resistor transistor in a SOT-363 package, integrating an NPN and PNP transistor with monolithic 1 kΩ base and 1 kΩ base-emitter resistors to reduce component count and board space. It has a continuous collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device is Pb-free, halogen-free, and RoHS compliant, and meets AEC-Q101 qualifications for automotive applications. The junction and storage temperature range is -55°C to +150°C.
Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC9496 |
| Product Name | Digital Transistor Polarity Onsemi |
| Transistor Type | Digital Transistor Polarity Onsemi |