onsemi Digital Transistor Polarity Onsemi MUN5233DW1T1G.

Description
Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.1(Ratio); Product Range:-RoHS Compliant: Yes
Description
Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.1(Ratio); Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Transistor Polarity Onsemi - 27AC9494 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor Polarity Onsemi
27AC9494
Digital Transistor Polarity Onsemi 27AC9494
Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.1(Ratio); Product Range:-RoHS Compliant: Yes

Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.1(Ratio); Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC9494
Product Name Digital Transistor Polarity Onsemi
Transistor Type Digital Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKWH15N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers