NPN digital transistor with integrated bias resistors R1 = 47 kΩ and R2 = 47 kΩ, housed in the SC-70/SOT-323 package, rated for a collector-emitter voltage of 50 V and continuous collector current of 100 mA, with a junction and storage temperature range of -55°C to +150°C. It is AEC-Q101 qualified, Pb-free, halogen-free, and RoHS compliant.
Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:1(Ratio); Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC2458 |
| Product Name | Digital Transistor Polarity Onsemi |
| Transistor Type | Digital Transistor Polarity Onsemi |