The MUN5212DW1T1G is a dual NPN bias resistor transistor in a SOT-363 package, designed to replace discrete transistor and resistor networks, reducing board space and component count. It features integrated base resistors R1 = 22 kΩ and R2 = 22 kΩ, with a collector-emitter voltage rating of 50 Vdc and continuous collector current of 100 mAdc. The device is AEC-Q101 qualified, RoHS compliant, Pb-free, and halogen-free. Total device dissipation is 187 mW at 25°C with a minimum pad, and thermal resistance junction-to-ambient is 670 °C/W under the same conditions. Junction and storage temperature range is -55 to +150 °C.
SS SC88 BR XSTR NPN 50V ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC9492 |
| Product Name | Ss Sc88 Br Xstr Npn 50V Rohs Compliant Onsemi |
| Polarity | NPN |