onsemi Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi MUN5134T1G

Description
BRT TRANSISTOR, 50V, 22K/47KOHM, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Datasheet
Description
BRT TRANSISTOR, 50V, 22K/47KOHM, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi - 26K4678 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi
26K4678
Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi 26K4678
BRT TRANSISTOR, 50V, 22K/47KOHM, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47KOHM, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi - 49X8885 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi
49X8885
Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi 49X8885
BRT TRANSISTOR, 50V, 22K/47KOHM, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47KOHM, SC-70-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26K4678
Product Name Brt Transistor, 50V, 22K/47Kohm, Sc-70-3; Digital Transistor Polarity Onsemi
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details