onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3N120E MTP3N120E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081100-MTP3N120E Mounting: SMD (SMT) Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081100-MTP3N120E Mounting: SMD (SMT) Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3N120E - 1081100-MTP3N120E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3N120E
1081100-MTP3N120E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3N120E 1081100-MTP3N120E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081100-MTP3N120E Mounting: SMD (SMT) Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081100-MTP3N120E
Mounting: SMD (SMT)
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Transistor - 124143072 - Radwell International
Willingboro, NJ, United States
Transistor
124143072
Transistor 124143072
POWER FIELD EFFECT TRANSISTOR, N-CHANNEL ENHANCEMENT MODE SILICON GATE, TO-220AB . FREE 2 YEAR RADWELL WARRANTY

POWER FIELD EFFECT TRANSISTOR, N-CHANNEL ENHANCEMENT MODE SILICON GATE, TO-220AB . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Transistors RF Transistors
Product Number 1081100-MTP3N120E 124143072
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP3N120E Transistor
Package Type TO-220; SOT3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details