onsemi Misc Products - MTP15N06V MTP15N06V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 832171-MTP15N06V Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 832171-MTP15N06V Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - MTP15N06V - 832171-MTP15N06V - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - MTP15N06V
832171-MTP15N06V
Misc Products - MTP15N06V 832171-MTP15N06V
Manufacturer: ON Semiconductor Win Source Part Number: 832171-MTP15N06V Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 832171-MTP15N06V
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 126358475 - Radwell International
Willingboro, NJ, United States
Transistor
126358475
Transistor 126358475
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 60V, 0.12OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 60V, 0.12OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Power MOSFET RF Transistors
Product Number 832171-MTP15N06V 126358475
Product Name Misc Products - MTP15N06V Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 18A DPAK MOSFET Transistor - 278-AUIRFR5505 - ERSAELECTRONICS PTE. LTD.
Specs
PD 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
6 suppliers
Automotive Power MOSFETs - Super J  MOS S2 Model: FMY60N079S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0790 ohms
IDSS 37100 milliamps
View Details
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details