onsemi N-Channel 2A 400V 3.5ohm MOSFET Transistor MTD2N40E

Description
2A, 400V, 3.5ohm, N-CHANNEL, Si, POWER, MOSFET, DPAK-3 Product overview: MTD2N40E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 400V, 3.5ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 400V, 3.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD2N40E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A, 400V, 3.5ohm, N-CHANNEL, Si, POWER, MOSFET, DPAK-3 Product overview: MTD2N40E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 400V, 3.5ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 400V, 3.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD2N40E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 2A 400V 3.5ohm MOSFET Transistor
278-MTD2N40E
N-Channel 2A 400V 3.5ohm MOSFET Transistor 278-MTD2N40E
2A, 400V, 3.5ohm, N-CHANNEL, Si, POWER, MOSFET, DPAK-3 Product overview: MTD2N40E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 400V, 3.5ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 400V, 3.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD2N40E can be used for catalog matching and distributor lookup.

2A, 400V, 3.5ohm, N-CHANNEL, Si, POWER, MOSFET, DPAK-3 Product overview: MTD2N40E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 400V, 3.5ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 400V, 3.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD2N40E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2N40E - 246838-MTD2N40E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2N40E
246838-MTD2N40E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2N40E 246838-MTD2N40E
Manufacturer: ON Semiconductor Win Source Part Number: 246838-MTD2N40E Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 246838-MTD2N40E
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTD2N40E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTD2N40E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTD2N40E
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-MTD2N40E 246838-MTD2N40E MTD2N40E
Product Name N-Channel 2A 400V 3.5ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2N40E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers