Manufacturer: ON Semiconductor
Win Source Part Number: 330676-MTD20P06HDLT4
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET POWER P-CH -60V 20A DPAK Product overview: MTD20P06HDLT4G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 20A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTD20P06HDLT4G can be used for catalog matching and distributor lookup.
MOSFET POWER P-CH -60V 20A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 330676-MTD20P06HDLT4G | 285-MTD20P06HDLT4G | MTD20P06HDLT4G |
| Product Name | Discrete Semiconductor Products | -60V 20A DPAK MOSFET Transistor | Single FETs, MOSFETs |
| Package Type | SOT3 |