The MTD20P03HDL1 is a P-channel MOSFET in a DPAK package with straight leads, designed for low-voltage, high-speed switching in power supplies, converters, and PWM motor controls. It has a drain-source voltage rating of 30 V, continuous drain current of 19 A at 25°C, and a typical on-resistance of 90 mΩ at 5.0 V gate drive. The device supports avalanche energy up to 200 mJ and has a gate-source voltage rating of ±15 V continuous. Thermal resistance is 1.67°C/W junction-to-case and 71.4°C/W junction-to-ambient with a 0.5 sq.in. drain pad. The package dimensions follow the DPAK-3 (single gauge) standard with a height of 2.89 mm max. It meets RoHS standards and is rated for operation from -55°C to 150°C junction temperature.
Win Source Part Number: 1379269-MTD20P03HDL1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: *
Package: Bulk
Product Status: Active
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1379269-MTD20P03HDL1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs |
| Package Type | SOT3 |