Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993376-MTD20N06HDL
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 1.75 W
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 20 A
Gate to Source Voltage (Vgs): 15 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993376-MTD20N06HDL |
| Product Name | OEM Parts - OEM Parts (M - N) - MTD20N06HDL |