The MTD15N06VL series comprises N-channel power MOSFETs rated for 60 V drain-to-source voltage and 15 A continuous drain current, packaged in a DPAK case with dimensions of 6.35 to 6.73 mm in width and 5.97 to 6.22 mm in length. The devices feature a maximum on-resistance of 85 mΩ at 25°C, a single-pulse avalanche energy rating of 113 mJ, and a thermal resistance from junction to case of 2.5 °C/W. They operate with a junction temperature range of -55°C to 175°C and are designed for low-voltage, high-speed switching applications in power supplies and motor controls.
15A, 60V, 0.085ohm, N-Channel Power MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | MTD15N06VL1 |
| Polarity | N-Channel |