The MTD15N06V is an N-channel Power MOSFET rated for 60 V drain-source voltage and 15 A continuous drain current at 25°C, designed for low-voltage, high-speed switching in power supplies, converters, and motor controls. It is packaged in a DPAK (CASE 369D) with dimensions of 8.89 to 9.65 mm in length, 6.35 to 6.73 mm in width, and 2.19 to 2.38 mm in height. The device has a typical on-resistance of 80 mΩ at 10 V gate-source voltage and 7.5 A drain current, and is specified for avalanche energy of 113 mJ. Thermal resistance from junction to case is 2.73 °C/W, and junction-to-ambient is 71.4 °C/W when mounted on a 0.5 sq. in. drain pad. The operating junction temperature range is -55°C to 175°C.
15A, 60V, 0.12ohm, N-Channel Power MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | MTD15N06V1 |
| Polarity | N-Channel |