onsemi N-Channel 29A 150V 0.07ohm MOSFET Transistor MTB29N15ET4

Description
29A, 150V, 0.07ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-03, D2PAK-3 Product overview: MTB29N15ET4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 150V, 0.07ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB29N15ET4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
29A, 150V, 0.07ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-03, D2PAK-3 Product overview: MTB29N15ET4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 150V, 0.07ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB29N15ET4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 29A 150V 0.07ohm MOSFET Transistor
278-MTB29N15ET4
N-Channel 29A 150V 0.07ohm MOSFET Transistor 278-MTB29N15ET4
29A, 150V, 0.07ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-03, D2PAK-3 Product overview: MTB29N15ET4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 150V, 0.07ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB29N15ET4 can be used for catalog matching and distributor lookup.

29A, 150V, 0.07ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-03, D2PAK-3 Product overview: MTB29N15ET4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 150V, 0.07ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB29N15ET4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB29N15ET4 - 1228052-MTB29N15ET4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB29N15ET4
1228052-MTB29N15ET4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB29N15ET4 1228052-MTB29N15ET4
Manufacturer: ON Semiconductor Win Source Part Number: 1228052-MTB29N15ET4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): IRF3315SPBF; MTB29N15E; FDB2570; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228052-MTB29N15ET4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): IRF3315SPBF; MTB29N15E; FDB2570;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTB29N15ET4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTB29N15ET4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTB29N15ET4
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-MTB29N15ET4 1228052-MTB29N15ET4 MTB29N15ET4
Product Name N-Channel 29A 150V 0.07ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB29N15ET4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC033N08NS5SC - BSC033N08NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0033 ohms
View Details
Power MOSFETs - Trench Power MOSFET Model: FMI49N20T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.0470 ohms
IDSS 49000 milliamps
View Details