The MTB15N06VT4 is an N-channel MOSFET transistor in a D2PAK surface-mount package, designed for low-voltage, high-speed switching in power supplies, converters, and motor controls. It has a drain-source voltage rating of 60 V, a continuous drain current of 15 A at 25°C, and a maximum on-resistance of 0.12 Ω at 10 V gate drive. The device can withstand a single-pulse avalanche energy of 113 mJ and features thermal resistance values of 2.73 °C/W from junction to case and 50 °C/W from junction to ambient when mounted on an FR4 board with the recommended footprint. The 'T4' suffix indicates it is supplied in 16 mm tape and reel packaging. It meets RoHS requirements and is qualified to AEC-Q200 standards.
Win Source Part Number: 1170619-MTB15N06VT4
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 800
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSMOTMTB15N06VT4,21
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1170619-MTB15N06VT4 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |