onsemi Image Sensors, Camera - MT9V115EBKSTC MT9V115EBKSTC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045079-MT9V115EBKSTC Type: CMOS Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 648H x 488V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045079-MT9V115EBKSTC Type: CMOS Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 648H x 488V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V115EBKSTC - MT9V115EBKSTC - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V115EBKSTC
MT9V115EBKSTC
Image Sensors, Camera - MT9V115EBKSTC MT9V115EBKSTC
Manufacturer: ON Semiconductor Win Source Part Number: 045079-MT9V115EBKSTC Type: CMOS Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 648H x 488V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045079-MT9V115EBKSTC
Type: CMOS
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 648H x 488V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 1.8V, 2.8V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9V115EBKSTC
Product Name Image Sensors, Camera - MT9V115EBKSTC
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7031-1006S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 12288
Vertical Pixels 128
View Details