onsemi Image Sensors, Camera - MT9V034C12STM MT9V034C12STM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 246645-MT9V034C12STM Type: CMOS Family Name: MT9V034 Pixel Size: 6μm x 6μm Active Pixel Array: 752H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MT9V034C12STM-TR; MT9V034C12STM-DR1; MT9V034C12STM-TP; MT9V034C12STM-DR; Introduction Date: February 04, 2010 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 246645-MT9V034C12STM Type: CMOS Family Name: MT9V034 Pixel Size: 6μm x 6μm Active Pixel Array: 752H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MT9V034C12STM-TR; MT9V034C12STM-DR1; MT9V034C12STM-TP; MT9V034C12STM-DR; Introduction Date: February 04, 2010 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V034C12STM - MT9V034C12STM - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V034C12STM
MT9V034C12STM
Image Sensors, Camera - MT9V034C12STM MT9V034C12STM
Manufacturer: ON Semiconductor Win Source Part Number: 246645-MT9V034C12STM Type: CMOS Family Name: MT9V034 Pixel Size: 6μm x 6μm Active Pixel Array: 752H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MT9V034C12STM-TR; MT9V034C12STM-DR1; MT9V034C12STM-TP; MT9V034C12STM-DR; Introduction Date: February 04, 2010 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 246645-MT9V034C12STM
Type: CMOS
Family Name: MT9V034
Pixel Size: 6μm x 6μm
Active Pixel Array: 752H x 480V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MT9V034C12STM-TR; MT9V034C12STM-DR1; MT9V034C12STM-TP; MT9V034C12STM-DR;
Introduction Date: February 04, 2010
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9V034C12STM
Product Name Image Sensors, Camera - MT9V034C12STM
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14290 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1
Pixel Size 500 µm (19.69 mils)
View Details
Full Frame CCD Sensor - CCD6161 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Full Frame Area Array
Horizontal Pixels 4096
Vertical Pixels 4096
View Details