onsemi Image Sensors, Camera - MT9V024IA7XTM MT9V024IA7XTM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 330515-MT9V024IA7XTM Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 752H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C (With Derating) Supply Voltage - Operating: 3V to 3.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 330515-MT9V024IA7XTM Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 752H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C (With Derating) Supply Voltage - Operating: 3V to 3.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V024IA7XTM - MT9V024IA7XTM - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V024IA7XTM
MT9V024IA7XTM
Image Sensors, Camera - MT9V024IA7XTM MT9V024IA7XTM
Manufacturer: ON Semiconductor Win Source Part Number: 330515-MT9V024IA7XTM Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 752H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C (With Derating) Supply Voltage - Operating: 3V to 3.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 330515-MT9V024IA7XTM
Type: CMOS
Pixel Size: 6μm x 6μm
Active Pixel Array: 752H x 480V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 105°C (With Derating)
Supply Voltage - Operating: 3V to 3.6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9V024IA7XTM
Product Name Image Sensors, Camera - MT9V024IA7XTM
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
X-ray image sensors, Line sensors - S8658-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4608
Vertical Pixels 128
Pixel Size 48 µm (1.89 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details