onsemi Image Sensors, Camera - MT9T031C12STC-DP MT9T031C12STC-DP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 844211-MT9T031C12STC -DP Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: MT9T Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 844211-MT9T031C12STC -DP Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: MT9T Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9T031C12STC-DP - MT9T031C12STC-DP - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9T031C12STC-DP
MT9T031C12STC-DP
Image Sensors, Camera - MT9T031C12STC-DP MT9T031C12STC-DP
Manufacturer: ON Semiconductor Win Source Part Number: 844211-MT9T031C12STC -DP Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: MT9T Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 844211-MT9T031C12STC-DP
Series: *
Features: Image Sensor
Package: Tray
Part Status: Obsolete
Family Name: MT9T
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9T031C12STC-DP
Product Name Image Sensors, Camera - MT9T031C12STC-DP
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S10201-04-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 128
Pixel Size 12 µm (0.4724 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details